Texas Instruments High-Performance Analog 500KHz 16V 10V SOIC Power Management IC UC2842ADTR

Description
30-V, 1-A, 500KHz current mode PWM controller with 16V/10V UVLO 100% duty cycle, 40C to 85C 14-SOIC -40 to 85 Product overview: UC2842ADTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHz, 16V, 10V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 500KHz, 16V, 10V, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2842ADTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30-V, 1-A, 500KHz current mode PWM controller with 16V/10V UVLO 100% duty cycle, 40C to 85C 14-SOIC -40 to 85 Product overview: UC2842ADTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHz, 16V, 10V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 500KHz, 16V, 10V, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2842ADTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500KHz 16V 10V SOIC Power Management IC
760-UC2842ADTR
500KHz 16V 10V SOIC Power Management IC 760-UC2842ADTR
30-V, 1-A, 500KHz current mode PWM controller with 16V/10V UVLO 100% duty cycle, 40C to 85C 14-SOIC -40 to 85 Product overview: UC2842ADTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHz, 16V, 10V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 500KHz, 16V, 10V, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2842ADTR can be used for catalog matching and distributor lookup.

30-V, 1-A, 500KHz current mode PWM controller with 16V/10V UVLO 100% duty cycle, 40C to 85C 14-SOIC -40 to 85 Product overview: UC2842ADTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHz, 16V, 10V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 500KHz, 16V, 10V, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2842ADTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC DC Switching Controllers - 296-UC2842ADTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-UC2842ADTR-ND
DC DC Switching Controllers 296-UC2842ADTR-ND
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet
DC DC Switching Controllers - 296-UC2842ADTRDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-UC2842ADTRDKR-ND
DC DC Switching Controllers 296-UC2842ADTRDKR-ND
IC PWM BOOST FLYBACK CM 14SOIC

IC PWM BOOST FLYBACK CM 14SOIC

Buy Now Datasheet
DC DC Switching Controllers - 296-UC2842ADTRCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-UC2842ADTRCT-ND
DC DC Switching Controllers 296-UC2842ADTRCT-ND
IC PWM BOOST FLYBACK CM 14SOIC

IC PWM BOOST FLYBACK CM 14SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UC2842ADTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UC2842ADTR
PMIC - Voltage Regulators - DC DC Switching Controllers UC2842ADTR
IC PWM BOOST FLYBACK CM 14SOIC

IC PWM BOOST FLYBACK CM 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC2842ADTR
Switching Controllers UC2842ADTR
Switching Controllers Current-Mode PWM Controller

Switching Controllers Current-Mode PWM Controller

Buy Now Datasheet
DC DC Switching Controllers - UC2842ADTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC2842ADTR
DC DC Switching Controllers UC2842ADTR
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 760-UC2842ADTR 296-UC2842ADTR-ND UC2842ADTR UC2842ADTR UC2842ADTR
Product Name 500KHz 16V 10V SOIC Power Management IC DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Package Type Other; D SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Output Voltage 15 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Configuration / Function Buck
Unlock Full Specs
to access all available technical data