Buck Pulse Width Modulator Stepdown Voltage Regulator 8-SOIC -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
UC2573 Buck Pulse Width Modulator Stepdown Voltage Regulator
Manufacturer: Texas Instruments
Win Source Part Number: 901666-UC2573DTR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 4.75V ~ 30V
Family Name: UC2573
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UC2573DTRG4, UC2573DTRG4-ND
Switching Controllers Buck Pulse Width Mod Stepdown Vltg Reg
IC REG CTRLR BUCK 8SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BUCK 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2573DTR | UC2573DTR-ND | UC2573DTR | 901666-UC2573DTR | UC2573DTR | UC2573DTR | UC2573DTR | UC2573DTR |
| Product Name | UC2573 Buck Pulse Width Modulator Stepdown Voltage Regulator | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2573DTR | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | |
| Configuration / Function | Buck | Buck | ||||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC8 | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Enable | Internal Current Limit; Current Limit, Ramp | ||||||
| Output Voltage | 1.5 to 30 volts | |||||||
| IOUT | 0.5000 amps |