Texas Instruments 30V 2A 1MHz SOIC Power Management IC UC3823BDW

Description
30V, 2A double ended 1MHz PWM controller with 16V/10V UVLO and 100% duty cycle, 0C to 70C 16-SOIC 0 to 70 Product overview: UC3823BDW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, 1MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 30V, 2A, 1MHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3823BDW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V, 2A double ended 1MHz PWM controller with 16V/10V UVLO and 100% duty cycle, 0C to 70C 16-SOIC 0 to 70 Product overview: UC3823BDW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, 1MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 30V, 2A, 1MHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3823BDW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2A 1MHz SOIC Power Management IC
748-UC3823BDW
30V 2A 1MHz SOIC Power Management IC 748-UC3823BDW
30V, 2A double ended 1MHz PWM controller with 16V/10V UVLO and 100% duty cycle, 0C to 70C 16-SOIC 0 to 70 Product overview: UC3823BDW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, 1MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 30V, 2A, 1MHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3823BDW can be used for catalog matching and distributor lookup.

30V, 2A double ended 1MHz PWM controller with 16V/10V UVLO and 100% duty cycle, 0C to 70C 16-SOIC 0 to 70 Product overview: UC3823BDW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, 1MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 30V, 2A, 1MHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3823BDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3823BDW - 1115510-UC3823BDW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3823BDW
1115510-UC3823BDW
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3823BDW 1115510-UC3823BDW
Manufacturer: Texas Instruments Win Source Part Number: 1115510-UC3823BDW Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 100% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 22 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115510-UC3823BDW
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Non-Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC3823BDW
Switching Controllers UC3823BDW
Switching Controllers High Speed PWM Controller

Switching Controllers High Speed PWM Controller

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-UC3823BDW 1115510-UC3823BDW UC3823BDW
Product Name 30V 2A 1MHz SOIC Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - UC3823BDW Switching Controllers
Package Type Other; SOIC SOIC; Other; 16-SOIC
Output Voltage 2 volts
IOUT 2 amps
Operating Temperature 0 C (32 F) -55 to 150 C (-67 to 302 F)
Configuration / Function Boost, Buck, Flyback, Forward
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672637 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 92 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5.3A 1650kHz TSSOP Voltage Regulator IC - 739-LM20123MHX - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 3 amps
View Details
2 suppliers
Infineon Technologies AG
Specs
Package Type Other; Tube/Rail
fsw 100 kHz
Duty Cycle 75
View Details