Buck Pulse Width Modulator Stepdown Voltage Regulator 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 035664-UC3573D
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz
Control Features: Current Limit, Ramp
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 92%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BUCK 8SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Switching Controllers Buck Pulse Width Mod StepDwn Vltg Reg
IC REG CTRLR BUCK 8SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC3573D | 035664-UC3573D | 296-2507-5-ND | UC3573D | UC3573D | UC3573D | UC3573D | UC3573D |
| Product Name | UC3573 Buck Pulse Width Modulator Stepdown Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3573D | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR BUCK PWM VM 8-SOIC | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Ramp | Internal Current Limit; Current Limit, Ramp |