Texas Instruments High-Performance Analog DC DC Switching Controllers UC3842ANG4

Description
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Request a Quote Datasheet
Description
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - UC3842ANG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UC3842ANG4-ND
DC DC Switching Controllers UC3842ANG4-ND
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet
Singapore, Singapore
1A 500KHz 16V Power Management IC
760-UC3842ANG4
1A 500KHz 16V Power Management IC 760-UC3842ANG4
30-V, 1A, 500KHz current mode PWM controller with 16V/10V UVLO 100% duty cycle, 0°C to 70°C 8-PDIP 0 to 70 Product overview: UC3842ANG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500KHz, 16V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 500KHz, 16V, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC3842ANG4 can be used for catalog matching and distributor lookup.

30-V, 1A, 500KHz current mode PWM controller with 16V/10V UVLO 100% duty cycle, 0°C to 70°C 8-PDIP 0 to 70 Product overview: UC3842ANG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500KHz, 16V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 500KHz, 16V, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC3842ANG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842ANG4 - 798662-UC3842ANG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842ANG4
798662-UC3842ANG4
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842ANG4 798662-UC3842ANG4
Manufacturer: Texas Instruments Win Source Part Number: 798662-UC3842ANG4 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Family Name: UC3842A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): UC3842ADWTRG4 ; UC3842AQ; UC3842ADTRG4; UC3842ADWTR; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798662-UC3842ANG4
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 10 V ~ 30 V
Family Name: UC3842A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): UC3842ADWTRG4 ; UC3842AQ; UC3842ADTRG4; UC3842ADWTR;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC3842ANG4
Switching Controllers UC3842ANG4
Switching Controllers Current-Mode PWM Controller

Switching Controllers Current-Mode PWM Controller

Buy Now Datasheet
DC DC Switching Controllers - UC3842ANG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3842ANG4
DC DC Switching Controllers UC3842ANG4
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number UC3842ANG4-ND 760-UC3842ANG4 798662-UC3842ANG4 UC3842ANG4 UC3842ANG4
Product Name DC DC Switching Controllers 1A 500KHz 16V Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842ANG4 Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Boost, Buck, Flyback, Forward
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)" Other; P DIP; Other; 8-DIP (0.300", 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
fsw 500 kHz 500 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data