Texas Instruments UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator UA78M33CDCYR

Description
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet
Description
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator - UA78M33CDCYR - Texas Instruments
Dallas, TX, United States
UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator
UA78M33CDCYR
UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator UA78M33CDCYR
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 4-SOT-223 0 to 125

3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 4-SOT-223 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-13424-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-13424-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-13424-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-13424-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-13424-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-13424-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-13424-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-13424-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-13424-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CDCYR - 035584-UA78M33CDCYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CDCYR
035584-UA78M33CDCYR
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CDCYR 035584-UA78M33CDCYR
Manufacturer: Texas Instruments Win Source Part Number: 035584-UA78M33CDCYR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 350mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Family Name: uA78M33 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 2V @ 350mA PSRR: 80dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): ZR78L033GTA; ZR78L033GTC; UZSR330GTA; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: United Statesof America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 035584-UA78M33CDCYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Family Name: uA78M33
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 2V @ 350mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): ZR78L033GTA; ZR78L033GTC; UZSR330GTA;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: United Statesof America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Signal Processing

Buy Now Datasheet
Singapore, Singapore
3.3V 500mA 25V LDO Voltage Regulator IC
776-UA78M33CDCYR
3.3V 500mA 25V LDO Voltage Regulator IC 776-UA78M33CDCYR
3.3V LDO, 500mA, 25V In, SOT-223, 1-Ch Product overview: UA78M33CDCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M33CDCYR can be used for catalog matching and distributor lookup.

3.3V LDO, 500mA, 25V In, SOT-223, 1-Ch Product overview: UA78M33CDCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M33CDCYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M33CDCYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M33CDCYR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M33CDCYR
IC REG LIN 3.3V 500MA SOT223-4

IC REG LIN 3.3V 500MA SOT223-4

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78M33CDCYR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78M33CDCYR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78M33CDCYR
IC REG LIN 3.3V 500MA SOT223-4

IC REG LIN 3.3V 500MA SOT223-4

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UA78M33CDCYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78M33CDCYR
PMIC - Voltage Regulators - Linear UA78M33CDCYR
IC REG LIN 3.3V 500MA SOT223-4

IC REG LIN 3.3V 500MA SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78M33CDCYR
Linear Voltage Regulators UA78M33CDCYR
Linear Voltage Regulators 3.3V 500mA Fixd Pos

Linear Voltage Regulators 3.3V 500mA Fixd Pos

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - UA78M33CDCYR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
UA78M33CDCYR
Power Supply Chip >> Linear Voltage Regulators (LDO) UA78M33CDCYR
80dB@(120Hz) 500mA Fixed 3.3V Positive electrode 25V SOT-223 Linear Voltage Regulators (LDO) ROHS

80dB@(120Hz) 500mA Fixed 3.3V Positive electrode 25V SOT-223 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78M33CDCYR 296-13424-1-ND 035584-UA78M33CDCYR 776-UA78M33CDCYR UA78M33CDCYR UA78M33CDCYR UA78M33CDCYR UA78M33CDCYR UA78M33CDCYR
Product Name UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA78M33CDCYR 3.3V 500mA 25V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Linear Voltage Regulators Power Supply Chip >> Linear Voltage Regulators (LDO)
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SOT-223,TO-220,TO-252 Other; TO-261-4, TO-261AA Other; SOT-223-4 Other; SOT-223-4 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data