Single Output LDO, 3.0A, Fixed(2.1V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 70
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5
Fixed Positive LDO Regulator, 2.1V, 0.45V Dropout, BIPolar, PSSO5
3-A, ultra-low-dropout voltage regulator with reverse current protection from 0°C to 100°C 5-DDPAK/TO-263 0 to 70 Product overview: UC382TDKTTT-2 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC382TDKTTT-2 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 035671-UC382TDKTTT-2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 2.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 2.1V
Dropout Voltage-Max: 2.1V @ 3A
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC REG LIN 2.1V 3A DDPAK/TO263-5
LDO Voltage Regulators Fast Transient Resp 3 Amp LDO
IC REG LIN 2.1V 3A DDPAK/TO263-5
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UC382TDKTTT-2 | 296-16020-1-ND | UC382TDKTTT-2 | 776-UC382TDKTTT-2 | 035671-UC382TDKTTT-2 | UC382TDKTTT-2 | UC382TDKTTT-2 | UC382TDKTTT-2 |
| Product Name | UC382-2 Single Output LDO, 3.0A, Fixed(2.1V), Fast Transient Response, Low Quiescent Current | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - UC382TDKTTT-2 | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-5 | Other; TO-263-6 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | |||||
| Output Voltage | 2.1 volts | 2.1 volts | 2.1 volts | 2.1 volts | 2.1 volts |