The UC2573D is a buck pulse width modulator stepdown voltage regulator in an 8-pin SOIC package, operating over a temperature range of -40 to 85°C. It is available in tube packaging with 75 units per tube or in tape and reel with 2500 units per reel, with a moisture sensitivity level of Level-1-260C-UNLIM and lead finish of NIPDAU. The device is RoHS compliant.
Buck Pulse Width Modulator Stepdown Voltage Regulator 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 048416-UC2573D
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz
Control Features: Current Limit, Ramp
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 92%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
UC2573 Buck Pulse Width Modulator Stepdown Voltage Regulator
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers Buck Pulse Width Mod Stepdown Vltg Reg
IC REG CTRLR BUCK 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2573D | 048416-UC2573D | UC2573D | 296-2793-5-ND | UC2573D | UC2573D | UC2573D |
| Product Name | UC2573 Buck Pulse Width Modulator Stepdown Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2573D | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; 8-SOIC | SOIC; Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Enable | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Ramp | |||||
| Output Voltage | 1.5 to 30 volts | ||||||
| IOUT | 0.5000 amps |