Texas Instruments UA78M08 3/4 Pin 500mA Fixed 8V Positive Voltage Regulator UA78M08CDCY

Description
3/4 Pin 500mA Fixed 8V Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet
Description
3/4 Pin 500mA Fixed 8V Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78M08 3/4 Pin 500mA Fixed 8V Positive Voltage Regulator - UA78M08CDCY - Texas Instruments
Dallas, TX, United States
UA78M08 3/4 Pin 500mA Fixed 8V Positive Voltage Regulator
UA78M08CDCY
UA78M08 3/4 Pin 500mA Fixed 8V Positive Voltage Regulator UA78M08CDCY
3/4 Pin 500mA Fixed 8V Positive Voltage Regulator 4-SOT-223 0 to 125

3/4 Pin 500mA Fixed 8V Positive Voltage Regulator 4-SOT-223 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-34701-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-34701-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-34701-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Buy Now Datasheet
Singapore, Singapore
8V 500mA LDO Voltage Regulator IC
776-UA78M08CDCY
8V 500mA LDO Voltage Regulator IC 776-UA78M08CDCY
8V 500mA LDO Voltage Regulator SOT-223-4 Product overview: UA78M08CDCY from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M08CDCY can be used for catalog matching and distributor lookup.

8V 500mA LDO Voltage Regulator SOT-223-4 Product overview: UA78M08CDCY from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M08CDCY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78M08CDCY - 807906-UA78M08CDCY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78M08CDCY
807906-UA78M08CDCY
PMIC - PMIC - Voltage Regulators - Linear - UA78M08CDCY 807906-UA78M08CDCY
Manufacturer: Texas Instruments Win Source Part Number: 807906-UA78M08CDCY Packaging: Tube Mounting Style: SMD Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Output (Min/Fixed): 8V Supplier Device Package: SOT-223-4 Temperature Range - Operating: 0°C ~ 125°C Maximum Input Voltage: 25V PSRR: 80dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-261-4, TO-261AA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 80 MSL Level: 2 (1 Year) Maximum Dropout Voltage: 2V at 350mA Part Number Series: UA78M08

Manufacturer: Texas Instruments
Win Source Part Number: 807906-UA78M08CDCY
Packaging: Tube
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 8V
Supplier Device Package: SOT-223-4
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: 25V
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-261-4, TO-261AA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 80
MSL Level: 2 (1 Year)
Maximum Dropout Voltage: 2V at 350mA
Part Number Series: UA78M08

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA78M08CDCY - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA78M08CDCY
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA78M08CDCY
IC REG LINEAR 8V 500MA SOT223-4

IC REG LINEAR 8V 500MA SOT223-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M08CDCY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M08CDCY
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M08CDCY
IC REG LINEAR 8V 500MA SOT223-4

IC REG LINEAR 8V 500MA SOT223-4

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78M08CDCY
Linear Voltage Regulators UA78M08CDCY
Linear Voltage Regulators 500mA 8V Fixed V

Linear Voltage Regulators 500mA 8V Fixed V

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA78M08CDCY - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78M08CDCY
PMIC - Voltage Regulators - Linear UA78M08CDCY
IC REG LINEAR 8V 500MA SOT223-4

IC REG LINEAR 8V 500MA SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78M08CDCY 296-34701-5-ND 776-UA78M08CDCY 807906-UA78M08CDCY UA78M08CDCY UA78M08CDCY UA78M08CDCY UA78M08CDCY
Product Name UA78M08 3/4 Pin 500mA Fixed 8V Positive Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 8V 500mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UA78M08CDCY Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-223,TO-220,TO-252 Other; TO-261-4, TO-261AA Other; SOT-223-4 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Voltage 8 volts 8 volts 8 volts 8 volts 8 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data