Texas Instruments High-Performance Analog DC DC Switching Controllers UC3827DW-2

Description
Buck, Full-Bridge, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 24-SOIC
Request a Quote Datasheet
Description
Buck, Full-Bridge, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-2520-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-2520-5-ND
DC DC Switching Controllers 296-2520-5-ND
Buck, Full-Bridge, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 24-SOIC

Buck, Full-Bridge, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 24-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3827DW-2 - 1275925-UC3827DW-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3827DW-2
1275925-UC3827DW-2
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3827DW-2 1275925-UC3827DW-2
Manufacturer: Texas Instruments Win Source Part Number: 1275925-UC3827DW-2 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Full-Bridge, Push-Pull Frequency - Switching: 220kHz Control Features: Frequency Control, Ramp, Soft Start Supply Voltage: 7.6 V ~ 20 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: UC3827-2 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Duty Cycle (Maximum): 91% Alternative Parts (Cross-Reference): UC3827N-2G4; UC3827N-2; UC3827DWTR-2; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275925-UC3827DW-2
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Output Type: Transistor Driver
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Full-Bridge, Push-Pull
Frequency - Switching: 220kHz
Control Features: Frequency Control, Ramp, Soft Start
Supply Voltage: 7.6 V ~ 20 V
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: UC3827-2
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Duty Cycle (Maximum): 91%
Alternative Parts (Cross-Reference): UC3827N-2G4; UC3827N-2; UC3827DWTR-2;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - UC3827DW-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3827DW-2
DC DC Switching Controllers UC3827DW-2
Buck, Full-Bridge, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 24-SOIC

Buck, Full-Bridge, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 24-SOIC

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
UC3827DW-2
Switching Controllers UC3827DW-2
Switching Controllers Buck Current/Voltage Fed Push-Pull

Switching Controllers Buck Current/Voltage Fed Push-Pull

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-2520-5-ND 1275925-UC3827DW-2 UC3827DW-2 UC3827DW-2
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3827DW-2 DC DC Switching Controllers Switching Controllers
Configuration / Function Buck Buck, Full-Bridge, Push-Pull
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 24-SOIC (0.295", 7.50mm Width) SOIC; Other; 24-SOIC (0.295\", 7.50mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Frequency Control, Ramp, Soft Start
fsw 220 kHz 220 kHz 220 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2149153 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; Fc2qfn
View Details
DC DC Switching Controllers - 5962-89905012A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details