Texas Instruments High-Performance Analog DC DC Switching Controllers UC2823DWTRG4

Description
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Request a Quote Datasheet
Description
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - UC2823DWTRG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UC2823DWTRG4-ND
DC DC Switching Controllers UC2823DWTRG4-ND
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UC2823DWTRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UC2823DWTRG4
PMIC - Voltage Regulators - DC DC Switching Controllers UC2823DWTRG4
IC REG CTRLR MULT TOP 16SOIC

IC REG CTRLR MULT TOP 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC2823DWTRG4
Switching Controllers UC2823DWTRG4
Switching Controllers High Speed PWM Controller

Switching Controllers High Speed PWM Controller

Buy Now Datasheet
DC DC Switching Controllers - UC2823DWTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC2823DWTRG4
DC DC Switching Controllers UC2823DWTRG4
Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buck, Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UC2823DWTRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UC2823DWTRG4
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UC2823DWTRG4
IC REG CTRLR MULT TOP 16SOIC

IC REG CTRLR MULT TOP 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number UC2823DWTRG4-ND UC2823DWTRG4 UC2823DWTRG4 UC2823DWTRG4 UC2823DWTRG4
Product Name DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Buck; Boost
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) SOIC
fsw 340 to 460 kHz 340 to 460 kHz 340 to 460 kHz 340 to 460 kHz
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control, Ramp, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1883365 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 74 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
LM22674 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674MRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AR - Lingto Electronic Limited
Specs
Configuration / Function Buck
View Details