Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 100
Fixed Positive LDO Regulator, 2.5V, 0.45V Dropout, BIPolar, PSSO5
Manufacturer: Texas Instruments
Win Source Part Number: 127716-UC382TDTR-3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 2.1V @ 3A
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
3-A, ultra-low-dropout voltage regulator with reverse current protection from 0°C to 100°C 5-DDPAK/TO-263 Product overview: UC382TDTR-3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC382TDTR-3 can be used for catalog matching and distributor lookup.
IC REG LIN 2.5V 3A DDPAK/TO263-5
IC REG LIN 2.5V 3A DDPAK/TO263-5
LDO Voltage Regulators Fast Transient Resp 3 Amp LDO
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | UC382TDTR-3 | UC382TDTR-3 | 127716-UC382TDTR-3 | 776-UC382TDTR-3 | UC382TDTR-3 | UC382TDTR-3 | UC382TDTR-3 |
| Product Name | UC382-3 Single Output LDO, 3.0A, Fixed(2.5V), Fast Transient Response, Low Quiescent Current | PMIC - PMIC - Voltage Regulators - Linear - UC382TDTR-3 | Low-Power Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263-5 | DPAK; TO-263; Other; DDPAK/TO-263-5 | Other; TO-263-5 | TO-263 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection | |||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |