Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UC3865DW UC3865DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 810598-UC3865DW Packaging: Tube Mounting Style: SMD Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 16.5V Frequency - Switching: 10kHz ~ 1MHz Control Features: Soft Start Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Part Number Series: UC3865 Voltage - Supply (Vcc/Vdd): 10.5V ~ 22V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 810598-UC3865DW Packaging: Tube Mounting Style: SMD Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 16.5V Frequency - Switching: 10kHz ~ 1MHz Control Features: Soft Start Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Part Number Series: UC3865 Voltage - Supply (Vcc/Vdd): 10.5V ~ 22V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3865DW - 810598-UC3865DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3865DW
810598-UC3865DW
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3865DW 810598-UC3865DW
Manufacturer: Texas Instruments Win Source Part Number: 810598-UC3865DW Packaging: Tube Mounting Style: SMD Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 16.5V Frequency - Switching: 10kHz ~ 1MHz Control Features: Soft Start Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Part Number Series: UC3865 Voltage - Supply (Vcc/Vdd): 10.5V ~ 22V

Manufacturer: Texas Instruments
Win Source Part Number: 810598-UC3865DW
Packaging: Tube
Mounting Style: SMD
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Topology: Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up: 16.5V
Frequency - Switching: 10kHz ~ 1MHz
Control Features: Soft Start
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 2 (1 Year)
Part Number Series: UC3865
Voltage - Supply (Vcc/Vdd): 10.5V ~ 22V

Buy Now
Singapore, Singapore
10.5V SOIC Power Management IC
748-UC3865DW
10.5V SOIC Power Management IC 748-UC3865DW
Resonant-mode PWM with 16.6/10.5V UVLO, alternating outputs, and fixed on time, 0C to 70C 16-SOIC 0 to 70 Product overview: UC3865DW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10.5V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3865DW can be used for catalog matching and distributor lookup.

Resonant-mode PWM with 16.6/10.5V UVLO, alternating outputs, and fixed on time, 0C to 70C 16-SOIC 0 to 70 Product overview: UC3865DW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10.5V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3865DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC3865DW
Switching Controllers UC3865DW
Switching Controllers Resonant-Mode

Switching Controllers Resonant-Mode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 810598-UC3865DW 748-UC3865DW UC3865DW
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UC3865DW 10.5V SOIC Power Management IC Switching Controllers
Configuration / Function Full-Bridge, Half-Bridge, Push-Pull
Package Type SOIC; Other; 16-SOIC Other; SOIC
Special Features Soft Start
fsw 10 to 1000 kHz
Unlock Full Specs
to access all available technical data