Manufacturer: Texas Instruments
Win Source Part Number: 1275829-UC2863DW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 50kHz ~ 500kHz
Control Features: Soft Start
Supply Voltage: 7 V ~ 22 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: UC2863
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): UC1864L; MAX17031ETG+; MAX8529EEG+T;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR MULT TOP 16SOIC
Switching Controllers Resonant-Mode
IC REG CTRLR MULT TOP 16SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1275829-UC2863DW | 296-34725-5-ND | UC2863DW | UC2863DW | UC2863DW | UC2863DW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2863DW | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Full-Bridge, Half-Bridge, Push-Pull | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Soft Start | Soft Start | ||||
| fsw | 50 to 500 kHz | 50 to 500 kHz | 50 to 500 kHz | 50 to 500 kHz | 50 to 500 kHz |