Fast Transient Response 5 Ampere Low Dropout Regulator 5-TO-220 0 to 70
Fixed Positive LDO Regulator, 1.5V, 0.49V Dropout, BIPolar, PSFM5
Fixed Positive LDO Regulator, 1.5V, 0.49V Dropout, BIPolar, PSFM5
Manufacturer: Texas Instruments
Win Source Part Number: 1276021-UC385T-1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 100°C
Package: TO-220-5
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 5A
Family Name: UC385
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-5
Voltage Input MAX: 7.5V
Voltage Dropout (Maximum): 2.1V @ 5A
Alternative Parts (Cross-Reference): FAN1581T15_35; FAN1581T15; RC1585M15;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 5A TO220-5 Product overview: UC385T-1 from Unitrode is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC385T-1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5
LDO Voltage Regulators Fast Tran Res 5 Amp
IC REG LINEAR 1.5V 5A TO220-5
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UC385T-1 | UC385T-1 | 1276021-UC385T-1 | 776-UC385T-1 | 296-2809-5-ND | UC385T-1 | UC385T-1 |
| Product Name | UC385-1 Fast Transient Response 5 Ampere Low Dropout Regulator | PMIC - PMIC - Voltage Regulators - Linear - UC385T-1 | 5A TO220 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | Other; Bulk | TO-220; Other; TO-220-5 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |