Manufacturer: Texas Instruments
Win Source Part Number: 1115518-UC3825BN
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Non-Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 50%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-PDIP
Supply Voltage - Operating: 10 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
30V, 2A double ended 1MHz PWM controller with 16V/10V UVLO and 50% duty cycle, 0C to 70C 16-PDIP 0 to 70 Product overview: UC3825BN from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, 1MHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 30V, 2A, 1MHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3825BN can be used for catalog matching and distributor lookup.
Switching Controllers High Speed PWM Controller
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1115518-UC3825BN | 748-UC3825BN | UC3825BN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UC3825BN | 30V 2A 1MHz Power Management IC | Switching Controllers |
| Configuration / Function | Boost, Buck, Flyback, Forward | ||
| Package Type | DIP; Other; 16-PDIP | Other; N | |
| Life Cycle Stage | Maturity; Active | ||
| Special Features | Internal Current Limit; Frequency Control, Soft Start | ||
| fsw | 1000 kHz |