Manufacturer: Texas Instruments
Win Source Part Number: 1275656-UC2524ADWTR
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Control Features: Frequency Control
Supply Voltage: 8V ~ 40V
Number of Outputs: 2
Family Name: UC2524A
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 45%
Alternative Parts (Cross-Reference): SG3524P; SG1524J/883B; LT1524J#PBF;
Introduction Date: Jan 1, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Switching Frequency: 500kHz
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Switching Controllers Advanced Regulating
IC REG CTRLR MULT TOP 16SOIC
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR MULT TOP 16SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1275656-UC2524ADWTR | 296-48791-6-ND | UC2524ADWTR | UC2524ADWTR | UC2524ADWTR | UC2524ADWTR |
| Product Name | Electronic Wholesale - UC2524ADWTR | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | ||
| Special Features | Multiple Outputs; Frequency Control | Frequency Control | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |