Boost, Buck, Buck-Boost, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC PWM BOOST FLYBACK CM 8SOIC
IC PWM BOOST FLYBACK CM 8SOIC
500kHz PWM Controller, 30V, 1A, 100% Duty Cycle, 8-SOIC Product overview: UC2842D8TR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 30V, 1A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 500kHz, 30V, 1A, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2842D8TR can be used for catalog matching and distributor lookup.
Boost, Buck, Buck-Boost, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers Current-Mode PWM Controller
IC PWM BOOST FLYBACK CM 8SOIC
IC PWM BOOST FLYBACK CM 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-UC2842D8TR-ND | 760-UC2842D8TR | UC2842D8TR | UC2842D8TR | UC2842D8TR | UC2842D8TR |
| Product Name | DC DC Switching Controllers | 500kHz 30V 1A SOIC Power Management IC | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage | 13.5 volts | |||||
| IOUT | 1 amps | |||||
| Output Voltage Type | Fixed; Transistor Driver |