Manufacturer: Texas Instruments
Win Source Part Number: 128880-UC2879DWTR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Topology: Full-Bridge
Duty Cycle: 50%
Frequency - Switching: 300kHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 9.25 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Enhanced bipolar phase shifted full bridge controller with selectable UVLO, -40°C to 85°C 20-SOIC -40 to 85 Product overview: UC2879DWTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC2879DWTR can be used for catalog matching and distributor lookup.
Switching Controllers Phase Shift Resonant Controller
IC OFFLINE SW FULL-BRDG 20SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 128880-UC2879DWTR | 748-UC2879DWTR | UC2879DWTR | UC2879DWTR |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UC2879DWTR | SOIC Power Management IC | Switching Controllers | AC DC Converters, Offline Switches |
| Configuration / Function | Full-Bridge | |||
| Package Type | SOIC; Other; 20-SOIC | Other; SOIC | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | |
| Life Cycle Stage | Maturity; Active | |||
| Special Features | Internal Current Limit; Frequency Control, Soft Start, Sync | |||
| fsw | 300 kHz | 300 kHz |