Texas Instruments Power Management IC UC2879N

Description
Enhanced bipolar phase shifted full bridge controller with selectable UVLO, -40°C to 85°C 20-PDIP -40 to 85 Product overview: UC2879N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC2879N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Enhanced bipolar phase shifted full bridge controller with selectable UVLO, -40°C to 85°C 20-PDIP -40 to 85 Product overview: UC2879N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC2879N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
748-UC2879N
Power Management IC 748-UC2879N
Enhanced bipolar phase shifted full bridge controller with selectable UVLO, -40°C to 85°C 20-PDIP -40 to 85 Product overview: UC2879N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC2879N can be used for catalog matching and distributor lookup.

Enhanced bipolar phase shifted full bridge controller with selectable UVLO, -40°C to 85°C 20-PDIP -40 to 85 Product overview: UC2879N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC2879N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2879N - 035654-UC2879N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2879N
035654-UC2879N
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2879N 035654-UC2879N
Manufacturer: Texas Instruments Win Source Part Number: 035654-UC2879N Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Non-Isolated Topology: Full-Bridge Duty Cycle: 50% Frequency - Switching: 300kHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 9.25 V to 20 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035654-UC2879N
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Non-Isolated
Topology: Full-Bridge
Duty Cycle: 50%
Frequency - Switching: 300kHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 9.25 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC2879N
Switching Controllers UC2879N
Switching Controllers Phase Shift Resonant Controller

Switching Controllers Phase Shift Resonant Controller

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-UC2879N 035654-UC2879N UC2879N
Product Name Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - UC2879N Switching Controllers
Package Type Other; PDIP DIP; Other; 20-PDIP
Output Voltage 2.2 volts
IOUT 100 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Configuration / Function Full-Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1744711 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 80 to 88 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
0.5A Voltage Regulator IC - 739-LM22671MRE-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOP
Output Voltage 5 volts
IOUT 0.5000 amps
View Details
2 suppliers