Half-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-SOIC
IC REG CTRLR HALF-BRIDGE 20SOIC
Half-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-SOIC
Half-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-SOIC
UC3879 PHASE SHIFT RESONANT CONT
Switching Controllers Phase Shift Resonant Controller
UC3879 PHASE SHIFT RESONANT CONT
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC3879DWG4-ND | UC3879DWG4 | UC3879DWG4 | UC3879DWG4 | UC3879DWG4 | UC3879DWG4 | UC3879DWG4 |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | ||
| Special Features | Synchronous Rectification | Frequency Control, Ramp, Soft Start | Multiple Outputs | ||||
| fsw | 300 kHz | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Duty Cycle | 50 | 50 | 50 | 50 |