Manufacturer: Texas Instruments
Win Source Part Number: 035653-UC2879DW
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Non-Isolated
Topology: Full-Bridge
Duty Cycle: 50%
Frequency - Switching: 300kHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 9.25 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Enhanced bipolar phase shifted full bridge controller with selectable UVLO, -40°C to 85°C 20-SOIC -40 to 85 Product overview: UC2879DW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC2879DW can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC OFFLINE SW FULL-BRDG 20SOIC
Switching Controllers Phase Shift Resonant Controller
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 035653-UC2879DW | 748-UC2879DW | UC2879DW | UC2879DW | UC2879DW |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UC2879DW | SOIC Power Management IC | IC REG CTRLR PWM CM/VM 20-SOIC | AC DC Converters, Offline Switches | Switching Controllers |
| Configuration / Function | Full-Bridge | ||||
| Package Type | SOIC; Other; 20-SOIC | Other; SOIC | SOIC | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | |
| Life Cycle Stage | Maturity; Active | ||||
| Special Features | Internal Current Limit; Frequency Control, Soft Start, Sync | ||||
| fsw | 300 kHz | 300 kHz |