The UCC2541 is a synchronous buck PWM controller designed for high-current, low-output-voltage applications, featuring predictive gate drive technology to reduce body diode conduction losses. It is available in a thermally enhanced HTSSOP-20 PowerPAD package (PWP) with a 1.3 mm × 1.7 mm exposed pad, offering a thermal resistance of 1.4°C/W from junction to case. The device operates over a junction temperature range of -40°C to 105°C, supports input voltages from 2.7 V to 35 V, and includes dual 3-A TrueDrive outputs with overcurrent protection and pre-bias start-up capability. It is also equipped with an on-board programmable oscillator, TR input for sequencing, and reverse current protection. The UCC2541PWPR variant is supplied in a 2000-piece reel and complies with RoHS standards.
High Efficiency Synchronous Buck PWM Controller 20-HTSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 798679-UCC2541PWPR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Ramp, Reset, Soft Start, Tracking
Supply Voltage: 8.5 V ~ 35 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: UCC2541
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-HTSSOP
Alternative Parts (Cross-Reference): LTC3778EF; LTC1625IS; LT3741IFE-1#TRPBF; LTC3778EF#TRPBF;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP
Switching Controllers High Eff Sync Buck
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-HTSSOP
IC REG CTRLR BUCK 20HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC2541PWPR | 798679-UCC2541PWPR | UCC2541PWPR-ND | UCC2541PWPR | UCC2541PWPR | UCC2541PWPR |
| Product Name | UCC2541 High Efficiency Synchronous Buck PWM Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2541PWPR | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck; Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Ramp, Reset, Soft Start, Tracking | Synchronous Rectification | Enable, Ramp, Reset, Soft Start, Tracking |