Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
30V, 1A, 500KHz current mode PWM controller with 8.4V/7.6V UVLO 50% duty cycle, 40°C to 85°C 16-SOIC -40 to 85 Product overview: UC2845ADW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, 500KHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 30V, 1A, 500KHz, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2845ADW can be used for catalog matching and distributor lookup.
IC REG CTRLR MULT TOP 16SOIC
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Switching Controllers Current Mode PWM
IC REG CTRLR MULT TOP 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2845ADW-ND | 760-UC2845ADW | UC2845ADW | UC2845ADW | UC2845ADW | UC2845ADW |
| Product Name | DC DC Switching Controllers | 30V 1A 500KHz SOIC Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | Other; SOIC | SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage | 15 volts | |||||
| IOUT | 1000 amps | |||||
| Output Voltage Type | Fixed; Transistor Driver |