Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator 5-TO-220 0 to 70
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5
5-A, ultra-low-dropout voltage regulator with reverse current protection from 0°C to 100°C 5-TO-220 Product overview: UC385T-3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC385T-3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1115587-UC385T-3
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: TO-220-5
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 2.1V @ 5A
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators Fast Transient Resp 5 Amp LDO
IC REG LINEAR 2.5V 5A TO220-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UC385T-3 | 296-2811-5-ND | 776-UC385T-3 | 1115587-UC385T-3 | UC385T-3 | UC385T-3 |
| Product Name | UC385-3 Fast Transient Response 5 Ampere Low Dropout (LDO) Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power TO-220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - UC385T-3 | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-220; Other; TO-220-5 | Other; TO-220-5 | TO-220; Other; TO-220-5 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |