Half-Bridge Regulator Positive, Isolation Capable Output DC-DC Controller IC 14-SOIC
Half-Bridge Regulator Positive, Isolation Capable Output DC-DC Controller IC 14-SOIC
Switching Controllers LLC resonant controller with high voltage start up enabling low standby power 14-SOIC -40 to 125
HALF BRIDGE CONT WITH HV DRIVER
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47577-ND | UCC25630-2DDBT | UCC25630-2DDBT | UCC25630-2DDBT |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width), 14 Leads" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 14 Leads | ||
| fsw | 35 to 1000 kHz | 35 to 1000 kHz | 35 to 1000 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |