Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
30-V, 1A, 500KHz current mode PWM controller with 16V/10V UVLO 50% duty cycle, 40°C to 85°C 8-PDIP -40 to 85 Product overview: UC2844ANG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500KHz, 16V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 500KHz, 16V, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2844ANG4 can be used for catalog matching and distributor lookup.
Switching Controllers Current-Mode PWM Controller
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
IC PWM BOOST FLYBACK CM 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2844ANG4-ND | 760-UC2844ANG4 | UC2844ANG4 | UC2844ANG4 | UC2844ANG4 |
| Product Name | DC DC Switching Controllers | 1A 500KHz 16V Power Management IC | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; P | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| fsw | 500 kHz | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage | 5.05 volts |