Microsemi Corp. PMIC - PMIC - AC DC Converters, Offline Switchers - UC3844AM UC3844AM

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 048437-UC3844AM Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 048437-UC3844AM Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3844AM - 048437-UC3844AM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3844AM
048437-UC3844AM
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3844AM 048437-UC3844AM
Manufacturer: Microsemi Corporation Win Source Part Number: 048437-UC3844AM Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 2,500

Manufacturer: Microsemi Corporation
Win Source Part Number: 048437-UC3844AM
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC3844AM
Switching Controllers UC3844AM
Switching Controllers Current Mode PWMs

Switching Controllers Current Mode PWMs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 048437-UC3844AM UC3844AM
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UC3844AM Switching Controllers
Configuration / Function Boost, Buck, Flyback, Forward
Package Type DIP; Other; 8-DIP
Life Cycle Stage Maturity; Active
Special Features Internal Current Limit; Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AN-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - IP2034PBF - Lingto Electronic Limited
Specs
Output Voltage Type Adjustable / Variable
IOUT 40 amps
fsw 300 to 1000 kHz
View Details
3 suppliers
Switching Regulators - 1783478 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 95.5 %
View Details