Texas Instruments UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator UA78M33CDCYG3

Description
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet
Description
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 4-SOT-223 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator - UA78M33CDCYG3 - Texas Instruments
Dallas, TX, United States
UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator
UA78M33CDCYG3
UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator UA78M33CDCYG3
3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 4-SOT-223 0 to 125

3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator 4-SOT-223 0 to 125

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-UA78M33CDCYG3
LDO Voltage Regulator IC 776-UA78M33CDCYG3
500-mA, 30-V, linear voltage regulator 4-SOT-223 0 to 125 Product overview: UA78M33CDCYG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M33CDCYG3 can be used for catalog matching and distributor lookup.

500-mA, 30-V, linear voltage regulator 4-SOT-223 0 to 125 Product overview: UA78M33CDCYG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M33CDCYG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CDCYG3 - 1275539-UA78M33CDCYG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CDCYG3
1275539-UA78M33CDCYG3
PMIC - PMIC - Voltage Regulators - Linear - UA78M33CDCYG3 1275539-UA78M33CDCYG3
Manufacturer: Texas Instruments Win Source Part Number: 1275539-UA78M33CDCYG 3 Packaging: Tube Operating Temperature Range: 0°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 500mA Family Name: UA78M33 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) PSRR: 80dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-223-4 Voltage Input MAX: 25V Voltage Dropout (Maximum): 2V @ 350mA Alternative Parts (Cross-Reference): ZR78L033GTA; ZSR330G; UZR78L033G; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275539-UA78M33CDCYG3
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 500mA
Family Name: UA78M33
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-4
Voltage Input MAX: 25V
Voltage Dropout (Maximum): 2V @ 350mA
Alternative Parts (Cross-Reference): ZR78L033GTA; ZSR330G; UZR78L033G;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50658-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50658-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50658-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-4

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UA78M33CDCYG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78M33CDCYG3
PMIC - Voltage Regulators - Linear UA78M33CDCYG3
IC REG LIN 3.3V 500MA SOT223-4

IC REG LIN 3.3V 500MA SOT223-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M33CDCYG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M33CDCYG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M33CDCYG3
IC REG LIN 3.3V 500MA SOT223-4

IC REG LIN 3.3V 500MA SOT223-4

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78M33CDCYG3
Linear Voltage Regulators UA78M33CDCYG3
Linear Voltage Regulators 3.3 V 500mA Fix Pos Voltage Regulator

Linear Voltage Regulators 3.3 V 500mA Fix Pos Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UA78M33CDCYG3 776-UA78M33CDCYG3 1275539-UA78M33CDCYG3 296-50658-ND UA78M33CDCYG3 UA78M33CDCYG3 UA78M33CDCYG3
Product Name UA78M33 3/4 Pin 500mA Fixed 3.3V Positive Voltage Regulator LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UA78M33CDCYG3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-223,TO-220,TO-252 Other; SOT-223-4 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24770RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25100AYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management IC - 713-BQ27425YZFR-G2A - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 713-BQ27421YZFT-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.8 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers