Texas Instruments UC382-ADJ Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current UC382TDTR-ADJ

Description
Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 100
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC382-ADJ Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current - UC382TDTR-ADJ - Texas Instruments
Dallas, TX, United States
UC382-ADJ Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current
UC382TDTR-ADJ
UC382-ADJ Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current UC382TDTR-ADJ
Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 100

Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 100

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UC382TDTR-ADJ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UC382TDTR-ADJ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UC382TDTR-ADJ-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
3A 7.5V 6V LDO Voltage Regulator IC
776-UC382TDTR-ADJ
3A 7.5V 6V LDO Voltage Regulator IC 776-UC382TDTR-ADJ
3A LDO, Adj/Fixed, 1.7-7.5V In, 1.2-6V Out, 350mV Dropout, TO-263 Product overview: UC382TDTR-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 7.5V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 7.5V, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC382TDTR-ADJ can be used for catalog matching and distributor lookup.

3A LDO, Adj/Fixed, 1.7-7.5V In, 1.2-6V Out, 350mV Dropout, TO-263 Product overview: UC382TDTR-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 7.5V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 7.5V, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC382TDTR-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UC382TDTR-ADJ - 139200-UC382TDTR-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UC382TDTR-ADJ
139200-UC382TDTR-ADJ
PMIC - PMIC - Voltage Regulators - Linear - UC382TDTR-ADJ 139200-UC382TDTR-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 139200-UC382TDTR-ADJ Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.35V @ 3A Number of Regulators: 1 Output Type: Adjustable (Fixed) Output Current: 3A Output Voltage: 1.2V, 1.2 V to 6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 7.5V Nominal Output Voltage (Min/Fixed): 1.2V (1.2V) Dropout Voltage-Max: 2.1V @ 3A Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit Maximum Output Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139200-UC382TDTR-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.35V @ 3A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Current: 3A
Output Voltage: 1.2V, 1.2 V to 6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 1.2V (1.2V)
Dropout Voltage-Max: 2.1V @ 3A
Control Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - UC382TDTR-ADJ - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.2V Min, 6V Max, 0.45V Dropout, BIPolar, PSSO5

Adjustable Positive LDO Regulator, 1.2V Min, 6V Max, 0.45V Dropout, BIPolar, PSSO5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
UC382TDTR-ADJ
LDO Voltage Regulators UC382TDTR-ADJ
LDO Voltage Regulators Fast Transient Resp 3 Amp LDO

LDO Voltage Regulators Fast Transient Resp 3 Amp LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UC382TDTR-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UC382TDTR-ADJ
PMIC - Voltage Regulators - Linear UC382TDTR-ADJ
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UC382TDTR-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UC382TDTR-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UC382TDTR-ADJ
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UC382TDTR-ADJ UC382TDTR-ADJ-ND 776-UC382TDTR-ADJ 139200-UC382TDTR-ADJ UC382TDTR-ADJ UC382TDTR-ADJ UC382TDTR-ADJ UC382TDTR-ADJ
Product Name UC382-ADJ Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3A 7.5V 6V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UC382TDTR-ADJ LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable Output,Fixed Output Fixed; Adjustable / Variable Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection
Output Voltage 1.2 to 6 volts 1.2 to 6 volts 6 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24296RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ20Z90DBTR-V150 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Reference - ATL431BQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details