Texas Instruments UA78M12 3 Pin 500mA Fixed 12V Positive Voltage Regulator UA78M12CKCS

Description
3 Pin 500mA Fixed 12V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3 Pin 500mA Fixed 12V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78M12 3 Pin 500mA Fixed 12V Positive Voltage Regulator - UA78M12CKCS - Texas Instruments
Dallas, TX, United States
UA78M12 3 Pin 500mA Fixed 12V Positive Voltage Regulator
UA78M12CKCS
UA78M12 3 Pin 500mA Fixed 12V Positive Voltage Regulator UA78M12CKCS
3 Pin 500mA Fixed 12V Positive Voltage Regulator 3-TO-220 0 to 125

3 Pin 500mA Fixed 12V Positive Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78M12CKCS - 1275536-UA78M12CKCS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA78M12CKCS
1275536-UA78M12CKCS
PMIC - PMIC - Voltage Regulators - Linear - UA78M12CKCS 1275536-UA78M12CKCS
Manufacturer: Texas Instruments Win Source Part Number: 1275536-UA78M12CKCS Packaging: Tube Mounting Style: Through Hole Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: TO-220-3 Temperature Range - Operating: 0°C ~ 125°C PSRR: 80dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: UA78M12 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 12V Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 2V at 350mA

Manufacturer: Texas Instruments
Win Source Part Number: 1275536-UA78M12CKCS
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: UA78M12
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 12V
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 2V at 350mA

Buy Now
 - UA78M12CKCS - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 12V, BIPolar, PSFM3

Fixed Positive Standard Regulator, 12V, BIPolar, PSFM3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21631-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21631-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21631-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Buy Now Datasheet
Singapore, Singapore
TO-220 LDO Voltage Regulator IC
776-UA78M12CKCS
TO-220 LDO Voltage Regulator IC 776-UA78M12CKCS
500-mA, 30-V, linear voltage regulator 3-TO-220 0 to 125 Product overview: UA78M12CKCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M12CKCS can be used for catalog matching and distributor lookup.

500-mA, 30-V, linear voltage regulator 3-TO-220 0 to 125 Product overview: UA78M12CKCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA78M12CKCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78M12CKCS
Linear Voltage Regulators UA78M12CKCS
Linear Voltage Regulators 12V 500mA Fixed Pos Voltage Regulator

Linear Voltage Regulators 12V 500mA Fixed Pos Voltage Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78M12CKCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78M12CKCS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78M12CKCS
IC REG LINEAR 12V 500MA TO220-3

IC REG LINEAR 12V 500MA TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UA78M12CKCS 1275536-UA78M12CKCS UA78M12CKCS 296-21631-5-ND 776-UA78M12CKCS UA78M12CKCS UA78M12CKCS
Product Name UA78M12 3 Pin 500mA Fixed 12V Positive Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - UA78M12CKCS Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TO-220 LDO Voltage Regulator IC Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; TO-220,TO-252 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24172RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ20Z45DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2002FSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24133RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details