Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
30-V, 1-A, 500KHz current mode PWM controller with 16V/10V UVLO 100% duty cycle, 40C to 85C 16-SOIC -40 to 85 Product overview: UC2842ADWTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHz, 16V, 10V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 500KHz, 16V, 10V, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2842ADWTR can be used for catalog matching and distributor lookup.
IC PWM BOOST FLYBACK CM 16SOIC
Switching Controllers Current-Mode PWM Controller
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-UC2842ADWTR-ND | 760-UC2842ADWTR | UC2842ADWTR | UC2842ADWTR | UC2842ADWTR |
| Product Name | DC DC Switching Controllers | 500KHz 16V 10V SOIC Power Management IC | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | Other; SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | ||
| fsw | 500 kHz | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage | 15 volts |