Negative Output Flyback Pulse Width Modulator 8-SOIC -40 to 85
Flyback Regulator Negative Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1275676-UC2572DG4
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Control Features: Current Limit, Ramp
Supply Voltage: 4.75V ~ 30V
Output Configuration: Negative
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 92%
Alternative Parts (Cross-Reference): UC2572N; UC2572DTR; UC2572DG4; UC2572D;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: UC2572
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Switching Frequency: 100kHz
Switching Controllers Neg-Out Flyback Pls Width Modulator
IC REG CTRLR FLYBACK 8SOIC
Flyback Regulator Negative Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR FLYBACK 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2572DG4 | UC2572DG4-ND | 1275676-UC2572DG4 | UC2572DG4 | UC2572DG4 | UC2572DG4 | UC2572DG4 |
| Product Name | UC2572 Negative Output Flyback Pulse Width Modulator | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2572DG4 | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; PDIP,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Output Voltage | -70 to -1 volts | ||||||
| IOUT | 10 amps | ||||||
| VIN | 4.2 to 35 volts | 4.75 to 30 volts | 4.75 to 30 volts | ||||
| fsw | 10 to 200 kHz | 100 kHz | 100 kHz | 100 kHz | 100 kHz | 100 kHz |