Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25600DRG4 UCC25600DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115626-UCC25600DRG4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Half-Bridge Frequency - Switching: 40kHz to 350kHz Control Features: Current Limit, Frequency Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 11.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115626-UCC25600DRG4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Half-Bridge Frequency - Switching: 40kHz to 350kHz Control Features: Current Limit, Frequency Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 11.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25600DRG4 - 1115626-UCC25600DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25600DRG4
1115626-UCC25600DRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25600DRG4 1115626-UCC25600DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1115626-UCC25600DRG4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Half-Bridge Frequency - Switching: 40kHz to 350kHz Control Features: Current Limit, Frequency Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 11.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115626-UCC25600DRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Half-Bridge
Frequency - Switching: 40kHz to 350kHz
Control Features: Current Limit, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 11.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - UCC25600DRG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UCC25600DRG4-ND
DC DC Switching Controllers UCC25600DRG4-ND
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC25600DRG4
Switching Controllers UCC25600DRG4
Switching Controllers LLC Half Bridge Resonant Cntrlr

Switching Controllers LLC Half Bridge Resonant Cntrlr

Buy Now Datasheet
DC DC Switching Controllers - UCC25600DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC25600DRG4
DC DC Switching Controllers UCC25600DRG4
Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Half-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - UCC25600DRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCC25600DRG4
PMIC - Voltage Regulators - DC DC Switching Controllers UCC25600DRG4
IC REG CTRLR HALF-BRIDGE 8SOIC

IC REG CTRLR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1115626-UCC25600DRG4 UCC25600DRG4-ND UCC25600DRG4 UCC25600DRG4 UCC25600DRG4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25600DRG4 DC DC Switching Controllers Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Half-Bridge
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Maturity; Active Discontinued at Digi-Key
Unlock Full Specs
to access all available technical data

Similar Products

Dual Output Regulator - A4402ELPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 16-Pin eTSSOP
View Details
8 suppliers
Switching Regulators - 1227211P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22671-Q1 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671QMRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers