Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 16-SOIC
Switching Controllers High Speed PWM Controller
IC REG CTRLR BUCK/BOOST 16SOIC
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 16-SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-11265-5-ND | UC3824DW | UC3824DW | UC3824DW | UC3824DW |
| Product Name | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR BUCK BST PWM 16SOIC |
| Configuration / Function | Buck | ||||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC | |
| fsw | 340 to 460 kHz | 340 to 460 kHz | 340 to 460 kHz | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |