Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 16-PDIP
IC REG CTRLR BUCK/BOOST 16DIP
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 16-PDIP
Switching Controllers High Speed PWM Controller
IC REG CTRLR BUCK/BOOST 16DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-11266-5-ND | UC3824N | UC3824N | UC3824N | UC3824N |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck; Boost | |||
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | DIP; Other; 16-DIP (0.300", 7.62mm) | ||
| fsw | 340 to 460 kHz | 340 to 460 kHz | 340 to 460 kHz | 340 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Special Features | Internal Current Limit; Current Limit, Enable, Frequency Control, Ramp, Soft Start |