Manufacturer: Texas Instruments
Win Source Part Number: 1115459-UC3525ADWTRG
Packaging: Reel - TR
Output Type: Transistor Driver
Frequency - Switching: 100Hz to 400kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Switching Controllers Regulating Pulse Width Modulator
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR MULT TOP 16SOIC
IC REG CTRLR MULT TOP 16SOIC
IC REG CTRLR MULT TOP 16SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1115459-UC3525ADWTRG4 | UC3525ADWTRG4-ND | UC3525ADWTRG4 | UC3525ADWTRG4 | 815-UC3525ADWTRG4 | UC3525ADWTRG4 | UC3525ADWTRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3525ADWTRG4 | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | IC REG CTRLR MULT TOP 16SOIC | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | Transistor Driver | ||||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 16-SOIC (0.295, 7.50mm Width) | SOIC | ||
| Life Cycle Stage | Maturity; Active | Discontinued at Digi-Key | Removed | ||||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Synchronous Rectification | Enable, Frequency Control, Soft Start | ||||
| fsw | 0.1000 to 400 kHz | 0.1000 to 400 kHz | 0.1000 to 400 kHz | 0.1000 to 400 kHz | 0.1000 to 400 kHz |