Texas Instruments UA7905 3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator UA7905CKTTR

Description
3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA7905 3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator - UA7905CKTTR - Texas Instruments
Dallas, TX, United States
UA7905 3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator
UA7905CKTTR
UA7905 3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator UA7905CKTTR
3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator 3-DDPAK/TO-263 0 to 125

3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
 - UA7905CKTTR - Rochester Electronics
Newburyport, MA, United States
UA79 1.5-A, -25-V, Negative Linear Voltage Regulators

UA79 1.5-A, -25-V, Negative Linear Voltage Regulators

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-20799-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-20799-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-20799-6-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-20799-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-20799-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-20799-1-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-20799-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-20799-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-20799-2-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA7905CKTTR - 1275545-UA7905CKTTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UA7905CKTTR
1275545-UA7905CKTTR
PMIC - PMIC - Voltage Regulators - Linear - UA7905CKTTR 1275545-UA7905CKTTR
Win Source Part Number: 1275545-UA7905CKTTR Operating Temperature Range: 0°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Fixed Output Current: 1.5A Family Name: UA7905 Output Voltage: -5V Categories: Integrated Circuits (ICs) PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: DDPAK/TO-263-3 Voltage Input MAX: -25V Voltage Dropout (Maximum): 1.1V @ 1A Alternative Parts (Cross-Reference): TS7905CM RN; TS7905CM; TS7905ACM RN; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Win Source Part Number: 1275545-UA7905CKTTR
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 1.5A
Family Name: UA7905
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: DDPAK/TO-263-3
Voltage Input MAX: -25V
Voltage Dropout (Maximum): 1.1V @ 1A
Alternative Parts (Cross-Reference): TS7905CM RN; TS7905CM; TS7905ACM RN;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
-5V 1.5A LDO Voltage Regulator IC
776-UA7905CKTTR
-5V 1.5A LDO Voltage Regulator IC 776-UA7905CKTTR
-5V Negative LDO, 1.5A, TO-263, 0-125°C Product overview: UA7905CKTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7905CKTTR can be used for catalog matching and distributor lookup.

-5V Negative LDO, 1.5A, TO-263, 0-125°C Product overview: UA7905CKTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UA7905CKTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UA7905CKTTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA7905CKTTR
PMIC - Voltage Regulators - Linear UA7905CKTTR
IC REG LIN -5V 1.5A DDPAK/TO263

IC REG LIN -5V 1.5A DDPAK/TO263

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA7905CKTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA7905CKTTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA7905CKTTR
IC REG LIN -5V 1.5A DDPAK/TO263

IC REG LIN -5V 1.5A DDPAK/TO263

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA7905CKTTR
Linear Voltage Regulators UA7905CKTTR
Linear Voltage Regulators 3P 1.5A Fixed (-5V) Neg Vltg Reg

Linear Voltage Regulators 3P 1.5A Fixed (-5V) Neg Vltg Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UA7905CKTTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UA7905CKTTR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UA7905CKTTR
IC REG LIN -5V 1.5A DDPAK/TO263

IC REG LIN -5V 1.5A DDPAK/TO263

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA7905CKTTR UA7905CKTTR 296-20799-6-ND 1275545-UA7905CKTTR 776-UA7905CKTTR UA7905CKTTR UA7905CKTTR UA7905CKTTR UA7905CKTTR
Product Name UA7905 3 Pin 1.5A Fixed (-5V) Negative Voltage Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - UA7905CKTTR -5V 1.5A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Negative Negative Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-3 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Other; TO-263-3 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage -5 volts -5 volts 5 volts -5 volts -5 volts -5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24232RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24160YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24050DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management IC - 713-BQ24350DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers