Manufacturer: Microsemi Corporation
Win Source Part Number: 048435-UC3842AM
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500
Switching Controllers Current Mode PWMs
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 048435-UC3842AM | UC3842AM |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842AM | Switching Controllers |
| Configuration / Function | Boost, Buck, Flyback, Forward | |
| Package Type | DIP; Other; 8-DIP | |
| Life Cycle Stage | Maturity; Active | |
| Special Features | Internal Current Limit; Frequency Control |