Bipolar phase shifted full bridge controller with 15.25V/9.25V UVLO, 0°C to 70°C 20-PDIP 0 to 70 Product overview: UC3876N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.25V, 9.25V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 15.25V, 9.25V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3876N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 213664-UC3876N
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Non-Isolated
Topology: Full-Bridge
Voltage - Start Up: 15.25V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 9.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Switching Controllers Phase Shift Resonant Controller
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 748-UC3876N | 213664-UC3876N | UC3876N | UC3876N |
| Product Name | 15.25V 9.25V Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UC3876N | Switching Controllers | IC REG CTRLR PWM CM/VM 20DIP |
| Package Type | Other; N | DIP; Other; 20-PDIP | DIP | |
| Output Voltage | 1.7 volts | |||
| IOUT | 500 amps | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Configuration / Function | Full-Bridge |