Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1115466-UC3526ADWG4
Packaging: Tube/Rail
Output Type: Transistor Driver
Frequency - Switching: 1Hz to 600kHz
Control Features: Enable, Frequency Control, Reset, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 7 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 18-SOIC
Switching Controllers Regulating Pulse Width Modulator
IC REG CTRLR MULT TOP 18SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC3526ADWG4-ND | 1115466-UC3526ADWG4 | UC3526ADWG4 | UC3526ADWG4 | UC3526ADWG4 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3526ADWG4 | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | ||||
| Package Type | SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 18-SOIC | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Reset, Soft Start | Enable, Frequency Control, Reset, Soft Start | ||
| fsw | 1.00E-3 to 600 kHz | 1.00E-3 to 600 kHz | 1.00E-3 to 600 kHz | 1.00E-3 to 600 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |