Manufacturer: Texas Instruments
Win Source Part Number: 1275770-UC2843AQD8R
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Control Features: Frequency Control
Supply Voltage: 7.6V ~ 30V
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 96%
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: UC2843AQ
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 500kHz
Automotive single ended 500KHz current mode PWM controller with 8.5V/7.9V UVLO 100% duty cycle 8-SOIC -40 to 125 Product overview: UC2843AQD8R from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 500KHz, 8.5V, 7.9V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 500KHz, 8.5V, 7.9V, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2843AQD8R can be used for catalog matching and distributor lookup.
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up DC-DC Controller IC 8-SOIC
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up DC-DC Controller IC 8-SOIC
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up DC-DC Controller IC 8-SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
Switching Controllers Auto Cat Crrnt-Mode
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up DC-DC Controller IC 8-SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1275770-UC2843AQD8R | 760-UC2843AQD8R | 296-15200-1-ND | UC2843AQD8R | UC2843AQD8R | UC2843AQD8R | UC2843AQD8R |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2843AQD8R | Automotive 500KHz 8.5V 7.9V Power Management IC | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | ||||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Frequency Control | Frequency Control | |||||
| Duty Cycle | 96 | 96 | 96 |