Full-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 24-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1275722-UC2827DW-2
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Full-Bridge, Push-Pull
Frequency - Switching: 220kHz
Control Features: Frequency Control, Ramp, Soft Start
Supply Voltage: 7.6 V ~ 20 V
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: UC2827-2
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Duty Cycle (Maximum): 91%
Alternative Parts (Cross-Reference): UC2827N-2G4; UC2827N-2; UC2827DWTR-2;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Switching Controllers Buck Current/Voltage Fed Push-Pull
Full-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 24-SOIC
Full-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 24-SOIC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-2493-5-ND | 1275722-UC2827DW-2 | UC2827DW-2 | UC2827DW-2 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2827DW-2 | Switching Controllers | DC DC Switching Controllers |
| Package Type | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 24-SOIC (0.295", 7.50mm Width) | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Frequency Control, Ramp, Soft Start | ||
| fsw | 220 kHz | 220 kHz | 220 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Full-Bridge, Push-Pull |