Texas Instruments High-Performance Analog DC DC Switching Controllers UC3843ANG4

Description
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Request a Quote Datasheet
Description
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - UC3843ANG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
UC3843ANG4-ND
DC DC Switching Controllers UC3843ANG4-ND
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet
Singapore, Singapore
1A 500KHz 8.4V Power Management IC
760-UC3843ANG4
1A 500KHz 8.4V Power Management IC 760-UC3843ANG4
30-V, 1A, 500KHz current mode PWM controller with 8.4V/7.6V UVLO 100% duty cycle 0°C to 70°C 8-PDIP 0 to 70 Product overview: UC3843ANG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500KHz, 8.4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 500KHz, 8.4V, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC3843ANG4 can be used for catalog matching and distributor lookup.

30-V, 1A, 500KHz current mode PWM controller with 8.4V/7.6V UVLO 100% duty cycle 0°C to 70°C 8-PDIP 0 to 70 Product overview: UC3843ANG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500KHz, 8.4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 500KHz, 8.4V, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC3843ANG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3843ANG4 - 137362-UC3843ANG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3843ANG4
137362-UC3843ANG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3843ANG4 137362-UC3843ANG4
Manufacturer: Texas Instruments Win Source Part Number: 137362-UC3843ANG4 Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 500kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 7.6 V to 30 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137362-UC3843ANG4
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 7.6 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - UC3843ANG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC3843ANG4
DC DC Switching Controllers UC3843ANG4
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - UC3843ANG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
UC3843ANG4
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors UC3843ANG4
IC REG CTRLR MULT TOPOLOGY 8DIP

IC REG CTRLR MULT TOPOLOGY 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Switching Controllers
UC3843ANG4
Switching Controllers UC3843ANG4
Switching Controllers Current-Mode PWM Controller

Switching Controllers Current-Mode PWM Controller

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number UC3843ANG4-ND 760-UC3843ANG4 137362-UC3843ANG4 UC3843ANG4 UC3843ANG4 UC3843ANG4
Product Name DC DC Switching Controllers 1A 500KHz 8.4V Power Management IC PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3843ANG4 DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Switching Controllers
Configuration / Function Buck Buck, Boost, Flyback, Forward Converter
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)" Other; P DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
fsw 500 kHz 500 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data