Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UC2879DWTRG4 UC2879DWTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115437-UC2879DWTRG4 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Full-Bridge Duty Cycle: 50% Frequency - Switching: 300kHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 9.25 V to 20 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115437-UC2879DWTRG4 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Full-Bridge Duty Cycle: 50% Frequency - Switching: 300kHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 9.25 V to 20 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2879DWTRG4 - 1115437-UC2879DWTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2879DWTRG4
1115437-UC2879DWTRG4
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2879DWTRG4 1115437-UC2879DWTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1115437-UC2879DWTRG4 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Full-Bridge Duty Cycle: 50% Frequency - Switching: 300kHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 9.25 V to 20 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115437-UC2879DWTRG4
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Topology: Full-Bridge
Duty Cycle: 50%
Frequency - Switching: 300kHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 9.25 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Power Management IC
748-UC2879DWTRG4
SOIC Power Management IC 748-UC2879DWTRG4
Enhanced bipolar phase shifted full bridge controller with selectable UVLO, -40°C to 85°C 20-SOIC -40 to 85 Product overview: UC2879DWTRG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC2879DWTRG4 can be used for catalog matching and distributor lookup.

Enhanced bipolar phase shifted full bridge controller with selectable UVLO, -40°C to 85°C 20-SOIC -40 to 85 Product overview: UC2879DWTRG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC2879DWTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC2879DWTRG4
Switching Controllers UC2879DWTRG4
Switching Controllers Phase Shift Resonant Controller

Switching Controllers Phase Shift Resonant Controller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1115437-UC2879DWTRG4 748-UC2879DWTRG4 UC2879DWTRG4
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UC2879DWTRG4 SOIC Power Management IC Switching Controllers
Configuration / Function Full-Bridge
Package Type SOIC; Other; 20-SOIC Other; SOIC
Life Cycle Stage Maturity; Active
Special Features Internal Current Limit; Frequency Control, Soft Start, Sync
fsw 300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter - 5962R1022101VSC - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; CFP
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - 620-1557-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
5 suppliers
Voltage Regulators - DC DC Switching Regulators - 448-111-4188PBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 35-PowerVQFN
View Details
4 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAN-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details