Texas Instruments UC382-ADJ Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current UC382TDTR-ADJG3

Description
Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 100
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC382-ADJ Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current - UC382TDTR-ADJG3 - Texas Instruments
Dallas, TX, United States
UC382-ADJ Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current
UC382TDTR-ADJG3
UC382-ADJ Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current UC382TDTR-ADJG3
Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 100

Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current 5-DDPAK/TO-263 0 to 100

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UC382TDTR-ADJG3 - 1275933-UC382TDTR-ADJG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UC382TDTR-ADJG3
1275933-UC382TDTR-ADJG3
PMIC - PMIC - Voltage Regulators - Linear - UC382TDTR-ADJG3 1275933-UC382TDTR-ADJG3
Manufacturer: Texas Instruments Win Source Part Number: 1275933-UC382TDTR-AD JG3 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 100°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable (Fixed) Output Configuration: Positive Output Current: 3A Family Name: UC382-ADJ Output Voltage: 1.2V (1.2V) Categories: Integrated Circuits (ICs) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: DDPAK/TO-263-5 Output Voltage MAX: 6V Voltage Input MAX: 7.5V Voltage Dropout (Maximum): 2.1V @ 3A Alternative Parts (Cross-Reference): L4955; UC382T-ADJ; UC382T-ADJG3; Introduction Date: October 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1275933-UC382TDTR-ADJG3
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 100°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Configuration: Positive
Output Current: 3A
Family Name: UC382-ADJ
Output Voltage: 1.2V (1.2V)
Categories: Integrated Circuits (ICs)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: DDPAK/TO-263-5
Output Voltage MAX: 6V
Voltage Input MAX: 7.5V
Voltage Dropout (Maximum): 2.1V @ 3A
Alternative Parts (Cross-Reference): L4955; UC382T-ADJ; UC382T-ADJG3;
Introduction Date: October 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-UC382TDTR-ADJG3
Low-Power Voltage Regulator IC 776-UC382TDTR-ADJG3
3-A, ultra-low-dropout voltage regulator with reverse current protection from 0°C to 100°C 5-DDPAK/TO-263 0 to 100 Product overview: UC382TDTR-ADJG3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC382TDTR-ADJG3 can be used for catalog matching and distributor lookup.

3-A, ultra-low-dropout voltage regulator with reverse current protection from 0°C to 100°C 5-DDPAK/TO-263 0 to 100 Product overview: UC382TDTR-ADJG3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UC382TDTR-ADJG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UC382TDTR-ADJG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UC382TDTR-ADJG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UC382TDTR-ADJG3
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - UC382TDTR-ADJG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UC382TDTR-ADJG3
PMIC - Voltage Regulators - Linear UC382TDTR-ADJG3
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
UC382TDTR-ADJG3
LDO Voltage Regulators UC382TDTR-ADJG3
LDO Voltage Regulators Fast Transient Resp 3 Amp LDO

LDO Voltage Regulators Fast Transient Resp 3 Amp LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UC382TDTR-ADJG3 1275933-UC382TDTR-ADJG3 776-UC382TDTR-ADJG3 UC382TDTR-ADJG3 UC382TDTR-ADJG3 UC382TDTR-ADJG3
Product Name UC382-ADJ Single Output LDO, 3.0A, Adj.(1.2 to 6V), Fast Transient Response, Low Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - UC382TDTR-ADJG3 Low-Power Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout
Output Voltage Type Adjustable Output,Fixed Output Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-220 DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Other; TO-263-6 DPAK; TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection
Output Voltage 1.2 to 6 volts 1.2 volts 6 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24250RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24297RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24075QRGTRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details