Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
30-V, 1A, 500KHz current mode PWM controller with 16V/10V UVLO 50% duty cycle, 40°C to 85°C 8-SOIC -40 to 85 Product overview: UC2844AD8G4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500KHz, 16V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 500KHz, 16V, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UC2844AD8G4 can be used for catalog matching and distributor lookup.
IC PWM BUCK BST FLYBCK CM 8SOIC
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers Current-Mode PWM Controller
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2844AD8G4-ND | 760-UC2844AD8G4 | UC2844AD8G4 | UC2844AD8G4 | UC2844AD8G4 |
| Product Name | DC DC Switching Controllers | 1A 500KHz 16V SOIC Power Management IC | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| fsw | 500 kHz | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage | 5.05 volts |