Manufacturer: STMicroelectronics
Win Source Part Number: 084046-UC2842BN
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters Offline Switchers
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300" 7.62mm)
Manufacturer Device Package: 8-Mini DIP
Standard Package: 50
Catalog: AC DC Converters Offline Switchers
Operating Supply Voltage: 10 V ~ 30 V
Output Isolation: Isolated
Internal Switch(s): No
Topology: Forward
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-Mini DIP
Switching Controllers 0.5mA Current Mode
IC REG CTRLR BST FLYBK ISO 8-DIP
IC REG CTRLR BST FLYBK ISO 8-DIP
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-Mini DIP
IC REG CTRLR BST FLYBK ISO 8-DIP
IC REG CTRLR BST FLYBK ISO 8-DIP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 084046-UC2842BN | 497-7691-5-ND | UC2842BN | UC2842BN | UC2842BN | UC2842BN | 761-UC2842BN | UC2842BN |
| Product Name | Integrated Circuits(ICs) | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR BST FLYBK ISO 8-DIP | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Package Type | DIP; Other; 8-DIP (0.300" 7.62mm) | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300, 7.62mm) | |||
| Special Features | Internal Current Limit; Frequency Control | Frequency Control | ||||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Configuration / Function | Boost | Buck; Boost | ||||||
| fsw | 500 kHz |