15V VCC, 1A Driver single ended 700KHz voltage mode PWM controller with 13V/9V UVLO, -40C to 85C 14-SOIC -40 to 85 Product overview: UCC25701DTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1A, 700KHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 15V, 1A, 700KHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC25701DTR can be used for catalog matching and distributor lookup.
Switching Controllers Adv Voltage Mode
IC OFFLINE SW MULT TOP 14SOIC
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-UCC25701DTR | UCC25701DTR | UCC25701DTR |
| Product Name | 15V 1A 700KHz SOIC Power Management IC | Switching Controllers | AC DC Converters, Offline Switches |
| Package Type | Other; D | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | |
| Output Voltage | 0.4000 volts | ||
| IOUT | 1 amps | ||
| Operating Temperature | -40 C (-40 F) | -55 to 150 C (-67 to 302 F) |