Texas Instruments Power Management IC UC3823DWTR

Description
IC OFFLINE SW MULT TOP 16SOIC Product overview: UC3823DWTR from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3823DWTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OFFLINE SW MULT TOP 16SOIC Product overview: UC3823DWTR from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3823DWTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
748-UC3823DWTR
Power Management IC 748-UC3823DWTR
IC OFFLINE SW MULT TOP 16SOIC Product overview: UC3823DWTR from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3823DWTR can be used for catalog matching and distributor lookup.

IC OFFLINE SW MULT TOP 16SOIC Product overview: UC3823DWTR from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UC3823DWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3823DWTR - 035666-UC3823DWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3823DWTR
035666-UC3823DWTR
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3823DWTR 035666-UC3823DWTR
Manufacturer: Texas Instruments Win Source Part Number: 035666-UC3823DWTR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 9.2V Duty Cycle: 100% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 8.4 V to 30 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035666-UC3823DWTR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 9.2V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.4 V to 30 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UC3823DWTR
Switching Controllers UC3823DWTR
Switching Controllers High Speed PWM Controller

Switching Controllers High Speed PWM Controller

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-UC3823DWTR 035666-UC3823DWTR UC3823DWTR
Product Name Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - UC3823DWTR Switching Controllers
Package Type Other; Bulk SOIC; Other; 16-SOIC
fsw 1000 kHz 1000 kHz
Duty Cycle 100 100
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data